ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
10
20
29
30
31
32
33
34
35
36
37
38
39
40
41
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| Resistor Hardware BRACKET FOR HL11 HL1 | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 100ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 100ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 120ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 150ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 2000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 270ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 300ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 390ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 470ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 50ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 560ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 560ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 680ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 82ohm, THROUGH HOLE MOUNT | |
| Resistor-Misc | |
| Vishay/DaleResistor Hardware BRACKET FOR HL20 - H |
| << Prev | Next >> |