The Inline High-Pressure Filter, part number 100647, is designed for high-performance applications with a maximum volume of 8.0 GPM and a maximum pressure rating of 5000 PSI. It can operate at temperatures up to 200°F. The filter features a 100 mesh screen made of T304 stainless steel, ensuring effective filtration. The inlet is a 1/4" NPT female connection, while the outlet is a 1/4" NPT male connection. Constructed from brass and stainless steel, the filter measures 2.75" in length and 0.875" in diameter, with a total weight of 0.25 lb. This product is suitable for applications requiring reliable filtration under high pressure.
Inline High-pressure Filter, 100 Mesh Screen, Brass
General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application.
| General Pump | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 100647 |
| Product Name | Inline High-Pressure Filter |
| Type | WireMesh |
| Configuration | In-line |
| Application / Industry | Pressure Cleaning |
| Housing Material | Brass |