Westek Electronics, Inc. Datasheets for Patch Cables and Cords

Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more

Product Name Notes
(2) R/A Shrouded Banana-463A-Looking In-Blue-6ft
16" cord, spade lugs to 346A plug. Mates with the 471A jack (Quick disconnect WECO type)
16ft 4 Conductor slate cord with a 463A plug and 526A plug on one end and a 125EBW-2 protector on the other end. Used in SLC applications outside plant. Call...
16ft 4 Conductor slate cord with a 463A plug on one end and a 125EBW-2 protector on the other end. Used in SLC applications outside plant. Call 1-800-526-2673 for additional...
3 Conductor 800 duplex plug on both ends. Patch in/out jacks at 800 DSX. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor 800 simplex plug on both ends Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor bantam plug to 3 conductor 310 plug. Bantam DSX bay to 310, or test equipment patch cord. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor dual 310 plug to dual bantam. Dual 310 DSX bay patch circuits. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor dual 310 to plugs on both ends. Dual 310 DSX bay patch circuits Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor dual bantam plug on both ends. Dual bantam DSX bay to patch circuits. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor dual bantam plug to 2 red/black alligator clips. Special test applications. Tips only Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor dual bantam plug to 463A (4B) type interface. T1 repeater powering unit, test equipment access at coil. (Tip to short pins, Ring to long pins) Call 1-800-526-2673 for...
3 Conductor male bantam plug to 3 conductor female 310 receptacle. Extention cord, test equipment patch cord. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single 310 on both ends Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single 310 plug to 463A (4B) type protector, interface. Standard looking. Also available in looking in Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single 310 plug to modular RJ45 8 position, 2 wire, pins 3,4 Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single 310 to mini-grabber clips (2). Test equipment to various access points, bare cables. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single 310 to wire wrap terminals (female). Test equipment to access terminal block pins. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single bantam plug on Both ends. Bantam DSX bay or test equipment Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single bantam plug to 3 conductor 800 simplex DSX plug. Test equipment (bantam) to 800 DSX access. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single bantam plug to 463A (4B) type interface. Standard lookin out. Also available in looking in Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single bantam plug to alligator clips (2). Test equipment access on 66 block. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single bantam plug to heavy test clips. Test equipment access on 66 block. Bed of Nails Call 1-800-526-2673 for additional lengths and other custom assemblies3 Conductor single bantam...
3 Conductor single bantam plug to wire wrap terminals (Female). Test equipment to access terminal block pins. Call 1-800-526-2673 for additional lengths and other custom assemblies
3 Conductor single bantam to RJ45 modular 8 position 2-wire 3, 4 Call 1-800-526-2673 for additional lengths and other custom assemblies
310 "Y" (Transmit and Receive) to RJ45 modular plug. (Transmit and Receive) from network interface unit DS1/T1. Wired 1,2,4,5 Call 1-800-526-2673 for additional lengths and other custom assemblies
310 "Y" (Transmit and Receive) to RJ45 modular plug. (Transmit and Receive) from network interface unit DSO. Wired 1,2,7,8. Call 1-800-526-2673 for additional lengths and other custom assemblies
310 "Y" (TX and RX) to 15 pin (female) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies
310 "Y" (TX and RX) to 15 pin (male) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies
463A (4B) type protector to alligator clips. Access at coils Call 1-800-526-2673 for additional lengths and other custom assemblies
9 pin "D" to RJ48 modular T1 plug. Call 1-800-526-2673 for additional lengths and other custom assemblies
Alcatel P.D.C cable
Ban "Y" (TX and RX) to 15 pin (female) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies
Ban "Y" (TX and RX) to 15 pin (male) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies
Bantam "Y" (Transmit and Receive) to RJ45 modular plug. (Transmit and Receive) from network interface unit DS1/T1. Wired 1,2,4,5 Call 1-800-526-2673 for additional lengths and other custom assemblies
Bantam "Y" (Transmit and Receive) to RJ45 modular plug. (Transmit and Receive) from network interface unit DSO. Wired 1,2,7,8 Call 1-800-526-2673 for additional lengths and other custom assemblies
Call 1-800-526-2673 for additional lengths and other custom assemblies
Coax test, patch, and loop. With tracer pin Call 1-800-526-2673 for additional lengths and other custom assemblies
Coax test, patch, and loop. With tracer pin and lock tabs Call 1-800-526-2673 for additional lengths and other custom assemblies
Coax test, patch, loop, or equipment prove in. With tracer pins and lock tabs Call 1-800-526-2673 for additional lengths and other custom assemblies
Conversion test and patch Call 1-800-526-2673 for additional lengths and other custom assemblies
DSX-3 patch or adapter cord Call 1-800-526-2673 for additional lengths and other custom assemblies
DSX-3 patch or adapter cord. Call 1-800-526-2673 for additional lengths and other custom assemblies
DSX-3 patch or adapter cord. RG59 cable receive Red Call 1-800-526-2673 for additional lengths and other custom assemblies
DSX-3 patch or adapter cord. RG59 cable Transmit Blue Call 1-800-526-2673 for additional lengths and other custom assemblies
General purpose patch and test cord. Call 1-800-526-2673 for additional lengths and other custom assemblies
Link between bulkhead adapters, links terminal equipment, and links from terminal equipment to bulkhead adapters. Avaiable in Single Mode or Multimode. Simplex or multi ended with a varity of connectors...
Plugs into faceplate jacks to provide access to the tip (T) and ring « of both the odd and even channels. Designed for fields and Central Office use. Standard length...
Porta (replaces Protector) Test equipment access. Fieled test, short for loop back testing Red to look out to field Call 1-800-526-2673 for additional lengths and other custom assemblies
Porta (replaces Protector) to 3 conductor single bantam. Test equipment porta to bantam access. Standard looking out also available in lookin in Call 1-800-526-2673 for additional lengths and other custom...
Porta LX access. Plugs into test field. Test equipment access.
Provides quick and easy access to odd and even test points of all central office and field SLC-96 subscriber channel cords. Guarantees accurate test results. Insures against improper test procedures...
Purchase our combi-cord and customize with the options available below to create your own customized cord.
Replacement cable for Dytel 965, HST-3000 and other testing units
Replacement cable for Dytel 965, HST-3000 and other testing
Replacement cable for Dytel965, HST-3000, and other testing units
Replacement cables for Dytel 965, HST-3000 and other testing units
RJ11 modular plug to red/black alligator clips (2). Special test applications. Pins 4, 5 Call 1-800-526-2673 for additional lengths and other custom assemblies
RJ48 modualr plug to red/black/green/yell ow alligator clips (4). Call 1-800-526-2673 for additional lengths and other custom assemblies
Save valuable seconds and get accurate results fast! Wetek's XL 6000 test cord plugs directly into OPS, ISDN, and Central Office test sets. With the XL 6000, technicians can easily...
Save valuable seconds and get accurate results fast! Wetek's XL 6000 test cord plugs directly into OPS, ISDN, and Central Office test sets. With the XL 6000, technicians can easily...
Test equipment to 440A coax panel. 8FT length standard. Please choose your desired length. Also available in 440D with locking tabs. Call 1-800-526-2673 for additional lengths and other custom assemblies...
Used to piggyback test points on protector to monitor wothout pulling protector (coil). Standard 1'4"
Used to short or to ground the tip and/or ring plugs to recessed terminals on 300 series connectors (expect 310) Equivalent to P2EF Standard 1'4"
Used to short the tip and ring or to ground the tip and/or ring plugs to recessed terminals on 310 series connectors. Equivalent to P2FM. Standard length 1'4"