Westek Electronics, Inc. Spade Lugs to 346A TC-H2C

Description
16" cord, spade lugs to 346A plug. Mates with the 471A jack (Quick disconnect WECO type)
Description
16" cord, spade lugs to 346A plug. Mates with the 471A jack (Quick disconnect WECO type)

Suppliers

Company
Product
Description
Supplier Links
Spade Lugs to 346A - TC-H2C - Westek Electronics, Inc.
Watsonville, CA, USA
Spade Lugs to 346A
TC-H2C
Spade Lugs to 346A TC-H2C
16" cord, spade lugs to 346A plug. Mates with the 471A jack (Quick disconnect WECO type)

16" cord, spade lugs to 346A plug. Mates with the 471A jack (Quick
disconnect WECO type)

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-H2C
Product Name Spade Lugs to 346A
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details