Westek Electronics, Inc. 15pin Male to Y Bantam TC-15M200

Description
Ban "Y" (TX and RX) to 15 pin (male) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies
Description
Ban "Y" (TX and RX) to 15 pin (male) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies

Suppliers

Company
Product
Description
Supplier Links
15pin Male to Y Bantam - TC-15M200 - Westek Electronics, Inc.
Watsonville, CA, USA
15pin Male to Y Bantam
TC-15M200
15pin Male to Y Bantam TC-15M200
Ban "Y" (TX and RX) to 15 pin (male) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies

Ban "Y" (TX and RX) to 15 pin (male) connector.
Call 1-800-526-2673 for additional lengths and other custom assemblies

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-15M200
Product Name 15pin Male to Y Bantam
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details