Westek Electronics, Inc. Datasheets for Phone Jacks and Plugs
Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male).
Phone Jacks and Plugs: Learn more
| Product Name | Notes |
|---|---|
| Adapter plug allows use of standard PBX/ACD headset with modular telephones. PBX headsets equipped with the standard PJ327 dual brass plug may now plug into telephone consoles with 4X4 jack. | |
| PA 054345 000 400B2 "piggyback" adapter contains one 8 position 6 conductor plug; one 8 position 8 conductor jack; and one 6 position 2 conductor jack. It is used to... | |
| PA 05437 000 267F2 "Piggyback" adapter contains one 6 position 4-conductor modualr plug and one 6 position 2-conductor jack and one 6 position 4-conductor jack. These adapters are used to... |