Westek Electronics, Inc. 463A to Castle TC-W4DG

Description
16ft 4 Conductor slate cord with a 463A plug on one end and a 125EBW-2 protector on the other end. Used in SLC applications outside plant. Call 1-800-526-2673 for additional lengths and other custom assemblies
Description
16ft 4 Conductor slate cord with a 463A plug on one end and a 125EBW-2 protector on the other end. Used in SLC applications outside plant. Call 1-800-526-2673 for additional lengths and other custom assemblies

Suppliers

Company
Product
Description
Supplier Links
463A to Castle - TC-W4DG - Westek Electronics, Inc.
Watsonville, CA, USA
463A to Castle
TC-W4DG
463A to Castle TC-W4DG
16ft 4 Conductor slate cord with a 463A plug on one end and a 125EBW-2 protector on the other end. Used in SLC applications outside plant. Call 1-800-526-2673 for additional lengths and other custom assemblies

16ft 4 Conductor slate cord with a 463A plug on one end and a 125EBW-2 protector on the other end. Used in SLC applications outside plant.
Call 1-800-526-2673 for additional lengths and other custom assemblies

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-W4DG
Product Name 463A to Castle
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details