Westek Electronics, Inc. (2) R/A Shrouded Banana-RJ45 Wired 1,2,7,8-6ft TC-3009/6

Description
Replacement cables for Dytel 965, HST-3000 and other testing units
Description
Replacement cables for Dytel 965, HST-3000 and other testing units

Suppliers

Company
Product
Description
Supplier Links
(2) R/A Shrouded Banana-RJ45 Wired 1,2,7,8-6ft - TC-3009/6 - Westek Electronics, Inc.
Watsonville, CA, USA
(2) R/A Shrouded Banana-RJ45 Wired 1,2,7,8-6ft
TC-3009/6
(2) R/A Shrouded Banana-RJ45 Wired 1,2,7,8-6ft TC-3009/6
Replacement cables for Dytel 965, HST-3000 and other testing units

Replacement cables for Dytel 965, HST-3000 and other testing units

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-3009/6
Product Name (2) R/A Shrouded Banana-RJ45 Wired 1,2,7,8-6ft
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
D-Sub Cables - A7FFB-2510G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Stability Cables - SV-24-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-M12G4-RS-1.94-N-M12G4H - Festo Corporation
Specs
Cable Length 6.36 ft (19.4 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details