Westek Electronics, Inc. 463A to Alligator Clips TC-5P600

Description
463A (4B) type protector to alligator clips. Access at coils Call 1-800-526-2673 for additional lengths and other custom assemblies
Description
463A (4B) type protector to alligator clips. Access at coils Call 1-800-526-2673 for additional lengths and other custom assemblies

Suppliers

Company
Product
Description
Supplier Links
463A to Alligator Clips - TC-5P600 - Westek Electronics, Inc.
Watsonville, CA, USA
463A to Alligator Clips
TC-5P600
463A to Alligator Clips TC-5P600
463A (4B) type protector to alligator clips. Access at coils Call 1-800-526-2673 for additional lengths and other custom assemblies

463A (4B) type protector to alligator clips. Access at coils Call
1-800-526-2673 for additional lengths and other custom assemblies

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-5P600
Product Name 463A to Alligator Clips
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6003B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-3340/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers