Westek Electronics, Inc. (2) R/A Shrouded Banana-RJ45 Wired 1,2,4,5-6ft TC-3010/6

Description
Replacement cables for Dytel 965, HST-3000 and other testing units
Description
Replacement cables for Dytel 965, HST-3000 and other testing units

Suppliers

Company
Product
Description
Supplier Links
(2) R/A Shrouded Banana-RJ45 Wired 1,2,4,5-6ft - TC-3010/6 - Westek Electronics, Inc.
Watsonville, CA, USA
(2) R/A Shrouded Banana-RJ45 Wired 1,2,4,5-6ft
TC-3010/6
(2) R/A Shrouded Banana-RJ45 Wired 1,2,4,5-6ft TC-3010/6
Replacement cables for Dytel 965, HST-3000 and other testing units

Replacement cables for Dytel 965, HST-3000 and other testing units

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-3010/6
Product Name (2) R/A Shrouded Banana-RJ45 Wired 1,2,4,5-6ft
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
D-Sub Cables - A7WWB-2506G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
Stability Cables - SP-1-FF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Plug socket with cable - KMEB-1-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Form C as per DIN EN 175301-803 3-pin Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers