Westek Electronics, Inc. 453A to Alligator Clips TC-P2EF

Description
Used to short or to ground the tip and/or ring plugs to recessed terminals on 300 series connectors (expect 310) Equivalent to P2EF Standard 1'4"
Description
Used to short or to ground the tip and/or ring plugs to recessed terminals on 300 series connectors (expect 310) Equivalent to P2EF Standard 1'4"

Suppliers

Company
Product
Description
Supplier Links
453A to Alligator Clips - TC-P2EF - Westek Electronics, Inc.
Watsonville, CA, USA
453A to Alligator Clips
TC-P2EF
453A to Alligator Clips TC-P2EF
Used to short or to ground the tip and/or ring plugs to recessed terminals on 300 series connectors (expect 310) Equivalent to P2EF Standard 1'4"

Used to short or to ground the tip and/or ring plugs to recessed terminals on 300 series connectors (expect 310) Equivalent to P2EF Standard 1'4"

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-P2EF
Product Name 453A to Alligator Clips
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details