Westek Electronics, Inc. 310 to 463A TC-5P310

Description
3 Conductor single 310 plug to 463A (4B) type protector, interface. Standard looking. Also available in looking in Call 1-800-526-2673 for additional lengths and other custom assemblies
Description
3 Conductor single 310 plug to 463A (4B) type protector, interface. Standard looking. Also available in looking in Call 1-800-526-2673 for additional lengths and other custom assemblies

Suppliers

Company
Product
Description
Supplier Links
310 to 463A - TC-5P310 - Westek Electronics, Inc.
Watsonville, CA, USA
310 to 463A
TC-5P310
310 to 463A TC-5P310
3 Conductor single 310 plug to 463A (4B) type protector, interface. Standard looking. Also available in looking in Call 1-800-526-2673 for additional lengths and other custom assemblies

3 Conductor single 310 plug to 463A (4B) type protector, interface. Standard looking. Also available in looking in
Call 1-800-526-2673 for additional lengths and other custom assemblies

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-5P310
Product Name 310 to 463A
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 3336548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details