Westek Electronics, Inc. 15pin Female to Y 310 TC-15F310

Description
310 "Y" (TX and RX) to 15 pin (female) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies
Description
310 "Y" (TX and RX) to 15 pin (female) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies

Suppliers

Company
Product
Description
Supplier Links
15pin Female to Y 310 - TC-15F310 - Westek Electronics, Inc.
Watsonville, CA, USA
15pin Female to Y 310
TC-15F310
15pin Female to Y 310 TC-15F310
310 "Y" (TX and RX) to 15 pin (female) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies

310 "Y" (TX and RX) to 15 pin (female) connector.
Call 1-800-526-2673 for additional lengths and other custom assemblies

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-15F310
Product Name 15pin Female to Y 310
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details