Westek Electronics, Inc. 15pin Female to Y Bantam TC-15F200

Description
Ban "Y" (TX and RX) to 15 pin (female) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies
Description
Ban "Y" (TX and RX) to 15 pin (female) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies

Suppliers

Company
Product
Description
Supplier Links
15pin Female to Y Bantam - TC-15F200 - Westek Electronics, Inc.
Watsonville, CA, USA
15pin Female to Y Bantam
TC-15F200
15pin Female to Y Bantam TC-15F200
Ban "Y" (TX and RX) to 15 pin (female) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies

Ban "Y" (TX and RX) to 15 pin (female) connector.
Call 1-800-526-2673 for additional lengths and other custom assemblies

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Cable Assemblies
Product Number TC-15F200
Product Name 15pin Female to Y Bantam
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details