Quiktron, Inc. 8ft 3-in-1 Universal HD15 VGA + PS/2 KVM Cable 2303-23474-008

Description
This high-quality, universally compatible cable will work with KVM switches from many leading manufacturers. The 3-in-1 cable design combines the VGA monitor and PS/2 keyboard/mouse components into one cable that is split apart at each end. Connectors are color-coded PC-99 for simple plug-and-play installation. This unibody design makes them tangle-free, free from the clutter you would have with ordinary individual cables. The VGA cable is built from a premium coaxial cable with individually shielded coaxial VGA lines for excellent video signal integrity with superior resolution and crisp ghost-free images. Cable has a flexible, rugged PVC unibody jacket for safety and durability. Single jacket with overall foil and woven braid shielding provides comprehensive EMI/RFI protection via multilevel shielding.
Description
This high-quality, universally compatible cable will work with KVM switches from many leading manufacturers. The 3-in-1 cable design combines the VGA monitor and PS/2 keyboard/mouse components into one cable that is split apart at each end. Connectors are color-coded PC-99 for simple plug-and-play installation. This unibody design makes them tangle-free, free from the clutter you would have with ordinary individual cables. The VGA cable is built from a premium coaxial cable with individually shielded coaxial VGA lines for excellent video signal integrity with superior resolution and crisp ghost-free images. Cable has a flexible, rugged PVC unibody jacket for safety and durability. Single jacket with overall foil and woven braid shielding provides comprehensive EMI/RFI protection via multilevel shielding.

Suppliers

Company
Product
Description
Supplier Links
8ft 3-in-1 Universal HD15 VGA + PS/2 KVM Cable - 2303-23474-008 - Quiktron, Inc.
Albia, IA, USA
8ft 3-in-1 Universal HD15 VGA + PS/2 KVM Cable
2303-23474-008
8ft 3-in-1 Universal HD15 VGA + PS/2 KVM Cable 2303-23474-008
This high-quality, universally compatible cable will work with KVM switches from many leading manufacturers. The 3-in-1 cable design combines the VGA monitor and PS/2 keyboard/mouse components into one cable that is split apart at each end. Connectors are color-coded PC-99 for simple plug-and-play installation. This unibody design makes them tangle-free, free from the clutter you would have with ordinary individual cables. The VGA cable is built from a premium coaxial cable with individually shielded coaxial VGA lines for excellent video signal integrity with superior resolution and crisp ghost-free images. Cable has a flexible, rugged PVC unibody jacket for safety and durability. Single jacket with overall foil and woven braid shielding provides comprehensive EMI/RFI protection via multilevel shielding.

This high-quality, universally compatible cable will work with KVM switches from many leading manufacturers. The 3-in-1 cable design combines the VGA monitor and PS/2 keyboard/mouse components into one cable that is split apart at each end. Connectors are color-coded PC-99 for simple plug-and-play installation. This unibody design makes them tangle-free, free from the clutter you would have with ordinary individual cables.
The VGA cable is built from a premium coaxial cable with individually shielded coaxial VGA lines for excellent video signal integrity with superior resolution and crisp ghost-free images. Cable has a flexible, rugged PVC unibody jacket for safety and durability. Single jacket with overall foil and woven braid shielding provides comprehensive EMI/RFI protection via multilevel shielding.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2303-23474-008
Product Name 8ft 3-in-1 Universal HD15 VGA + PS/2 KVM Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6801A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Video Converters - 1778766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.7382 ft (2.25 dm)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 550mm, Latches - G125-MC12605L4-0550F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details