Quiktron, Inc. 10ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable 2308-06100-010

Description
To enjoy the increased data rate and two-way communication of your IEEE-1284 compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our cable provides increased speed and functionality over standard parallel cabling. 17-pair wire twisted with at least 36 turns per meter, molded connectors, foil shielding and 85% coverage braid soldered 360° to the connector shell all provide maximum resistance against harmful EMI/RFI, and help you to achieve the maximum performance from your peripheral.
Description
To enjoy the increased data rate and two-way communication of your IEEE-1284 compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our cable provides increased speed and functionality over standard parallel cabling. 17-pair wire twisted with at least 36 turns per meter, molded connectors, foil shielding and 85% coverage braid soldered 360° to the connector shell all provide maximum resistance against harmful EMI/RFI, and help you to achieve the maximum performance from your peripheral.

Suppliers

Company
Product
Description
Supplier Links
10ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable - 2308-06100-010 - Quiktron, Inc.
Albia, IA, USA
10ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable
2308-06100-010
10ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable 2308-06100-010
To enjoy the increased data rate and two-way communication of your IEEE-1284 compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our cable provides increased speed and functionality over standard parallel cabling. 17-pair wire twisted with at least 36 turns per meter, molded connectors, foil shielding and 85% coverage braid soldered 360° to the connector shell all provide maximum resistance against harmful EMI/RFI, and help you to achieve the maximum performance from your peripheral.

To enjoy the increased data rate and two-way communication of your IEEE-1284 compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our cable provides increased speed and functionality over standard parallel cabling. 17-pair wire twisted with at least 36 turns per meter, molded connectors, foil shielding and 85% coverage braid soldered 360° to the connector shell all provide maximum resistance against harmful EMI/RFI, and help you to achieve the maximum performance from your peripheral.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2308-06100-010
Product Name 10ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 2000mm, double-end, for Latches - G125-FC10605L0-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details