To enjoy the increased data rate and two-way communication of your IEEE-1284-compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our cable exploits this technology to enable high-speed, bi-directional communication between a desktop PC and a peripheral. 17-pair wire twisted with at least 36 turns per meter, molded connectors, foil shielding and 85% coverage braid soldered 360° to the connector shell all provide maximum resistance against harmful EMI/RFI, and help you to achieve the maximum performance from your peripheral.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2308-02301-012 |
| Product Name | 12ft IEEE-1284 DB25 Male to Centronics 36 Male Parallel Printer Cable |
| Application | Computer |