Quiktron, Inc. 6ft AT M/M Keyboard Cable 2311-02709-006

Description
Use this cable to connect your AT keyboard to a switchbox or multiplexor. This cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded to ensure excellent strain relief and a clean, professional appearance.
Description
Use this cable to connect your AT keyboard to a switchbox or multiplexor. This cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded to ensure excellent strain relief and a clean, professional appearance.

Suppliers

Company
Product
Description
Supplier Links
6ft AT M/M Keyboard Cable - 2311-02709-006 - Quiktron, Inc.
Albia, IA, USA
6ft AT M/M Keyboard Cable
2311-02709-006
6ft AT M/M Keyboard Cable 2311-02709-006
Use this cable to connect your AT keyboard to a switchbox or multiplexor. This cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded to ensure excellent strain relief and a clean, professional appearance.

Use this cable to connect your AT keyboard to a switchbox or multiplexor. This cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded to ensure excellent strain relief and a clean, professional appearance.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2311-02709-006
Product Name 6ft AT M/M Keyboard Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details