Designed for transformer coupled MOSFETand IGBT gate drive circuits
Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board
Specified by Microsemi for its PD70211EVB51F-12 evaluation board
Operating frequency from 50 kHz to 2 MHz
Space saving surface mount package
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Designed for transformer coupled MOSFETand IGBT gate drive circuits
Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board
Specified by Microsemi for its PD70211EVB51F-12 evaluation board
Operating frequency from 50 kHz to 2 MHz
Space saving surface mount package
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SMT gate drive transformer designed for MOSFET and IGBT gate drive circuits operating from 50 kHz to 2 MHz, with a footprint of 56 mm². Surface mount package measures 7.85 mm × 7.25 mm × 0.285 mm, housed in EIA-481 embossed plastic tape on 7″ or 13″ reels. Rated for ambient and storage temperatures from -40°C to +125°C, with MSL 1 moisture sensitivity and resistance to three reflow cycles at 260°C. Primary to secondary isolation is 2250 VDC / 1591 Vrms, primary leakage inductance is 0.795 µH max, and resonant frequency is 1.39 MHz min. RoHS compliant tin-silver over tin over nickel over phosphor bronze terminations. Weight is 700 mg.
Datasheet Summary Powered by GS/AI
SMT gate drive transformer designed for MOSFET and IGBT gate drive circuits operating from 50 kHz to 2 MHz, with a footprint of 56 mm². Surface mount package measures 7.85 mm × 7.25 mm × 0.285 mm, housed in EIA-481 embossed plastic tape on 7″ or 13″ reels. Rated for ambient and storage temperatures from -40°C to +125°C, with MSL 1 moisture sensitivity and resistance to three reflow cycles at 260°C. Primary to secondary isolation is 2250 VDC / 1591 Vrms, primary leakage inductance is 0.795 µH max, and resonant frequency is 1.39 MHz min. RoHS compliant tin-silver over tin over nickel over phosphor bronze terminations. Weight is 700 mg.
Designed for transformer coupled MOSFETand IGBT gate drive circuits
Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board
Specified by Microsemi for its PD70211EVB51F-12 evaluation board
Operating frequency from 50 kHz to 2 MHz
Space saving surface mount package
Designed for transformer coupled MOSFETand IGBT gate drive circuits
Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board
Specified by Microsemi for its PD70211EVB51F-12 evaluation board