Data Device Corporation (DDC) 28V, 280A, 32-Channel Solid-State Power Controller (RPC) RP-26611000N0

Description
The RP-26611000N0 is a 32-channel solid state power controller module, based on DDC's latest generation of multi-channel SSPC cards which can protect, control, and continuously monitor 280 A on up to 32 independent electrical system loads, including channels with 10-amp maximum capacities. Benefits High Reliability Very Rapid Short Circuit Deactivation Protects Wires, Loads, and SSPCs I²T Overload Protection Avoids Nuisance Trips Reduced Weight and Volume Controlled Rise/Fall Time for EMI Reduction, Reduced Inrush Currents Low Power Dissipation Provides Prognostics / Diagnostics Data Enables Preventive and Automated Maintenance Improved Mission Safety and Longevity Power Profiling and Analysis Crew Offloading Cost Savings: Weight and Integration Savings Programmability Allows for Minimum Inventory Energy Savings Through Load Shedding and Load Prioritization Minimized Maintenance and Support Programmability Allows for Increase in Up-time and Mission Readiness Field Upgradability Provides Protection from Obsolescence
Description
The RP-26611000N0 is a 32-channel solid state power controller module, based on DDC's latest generation of multi-channel SSPC cards which can protect, control, and continuously monitor 280 A on up to 32 independent electrical system loads, including channels with 10-amp maximum capacities. Benefits High Reliability Very Rapid Short Circuit Deactivation Protects Wires, Loads, and SSPCs I²T Overload Protection Avoids Nuisance Trips Reduced Weight and Volume Controlled Rise/Fall Time for EMI Reduction, Reduced Inrush Currents Low Power Dissipation Provides Prognostics / Diagnostics Data Enables Preventive and Automated Maintenance Improved Mission Safety and Longevity Power Profiling and Analysis Crew Offloading Cost Savings: Weight and Integration Savings Programmability Allows for Minimum Inventory Energy Savings Through Load Shedding and Load Prioritization Minimized Maintenance and Support Programmability Allows for Increase in Up-time and Mission Readiness Field Upgradability Provides Protection from Obsolescence

Suppliers

Company
Product
Description
Supplier Links
28V, 280A,  32-Channel Solid-State Power Controller (RPC) - RP-26611000N0 - Data Device Corporation (DDC)
Bohemia, NY, USA
28V, 280A, 32-Channel Solid-State Power Controller (RPC)
RP-26611000N0
28V, 280A, 32-Channel Solid-State Power Controller (RPC) RP-26611000N0
The RP-26611000N0 is a 32-channel solid state power controller module, based on DDC's latest generation of multi-channel SSPC cards which can protect, control, and continuously monitor 280 A on up to 32 independent electrical system loads, including channels with 10-amp maximum capacities. Benefits High Reliability Very Rapid Short Circuit Deactivation Protects Wires, Loads, and SSPCs I²T Overload Protection Avoids Nuisance Trips Reduced Weight and Volume Controlled Rise/Fall Time for EMI Reduction, Reduced Inrush Currents Low Power Dissipation Provides Prognostics / Diagnostics Data Enables Preventive and Automated Maintenance Improved Mission Safety and Longevity Power Profiling and Analysis Crew Offloading Cost Savings: Weight and Integration Savings Programmability Allows for Minimum Inventory Energy Savings Through Load Shedding and Load Prioritization Minimized Maintenance and Support Programmability Allows for Increase in Up-time and Mission Readiness Field Upgradability Provides Protection from Obsolescence

The RP-26611000N0 is a 32-channel solid state power controller module, based on DDC's latest generation of multi-channel SSPC cards which can protect, control, and continuously monitor 280 A on up to 32 independent electrical system loads, including channels with 10-amp maximum capacities.

Benefits

  • High Reliability
  • Very Rapid Short Circuit Deactivation Protects Wires, Loads, and SSPCs
  • I²T Overload Protection Avoids Nuisance Trips
  • Reduced Weight and Volume
  • Controlled Rise/Fall Time for EMI Reduction, Reduced Inrush Currents
  • Low Power Dissipation
  • Provides Prognostics / Diagnostics Data
  • Enables Preventive and Automated Maintenance
  • Improved Mission Safety and Longevity
  • Power Profiling and Analysis
  • Crew Offloading
  • Cost Savings:
    • Weight and Integration Savings
    • Programmability Allows for Minimum Inventory
    • Energy Savings Through Load Shedding and Load Prioritization
    • Minimized Maintenance and Support
    • Programmability Allows for Increase in Up-time and Mission Readiness
    • Field Upgradability Provides Protection from Obsolescence
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Solid State Power Controllers (SSPC)
Product Number RP-26611000N0
Product Name 28V, 280A, 32-Channel Solid-State Power Controller (RPC)
Mounting 6U Form Factor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Switch Mode Controller -  - TT Semiconductor, Inc.
TT Semiconductor, Inc.
Specs
SSPC Type DC Controller
Mounting Socket or Plug-in Style
Load Voltage Range 10 to 120 volts
View Details
Dual USB Port Power Supply Controller - Covering the Commercial Temperature Range of 0°C to +70°C - ISL61851JCBZ - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details