Regulated outputs, regulated outputs, 2 prong input
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AMP1201-08 |
| Product Name | Medical Power Supply |
| Type | AC / DC Adapter; Medical Power Supply |
| Form Factor | Wall Mount |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | RoHS |
| DC Output Voltage | 24.0 volts |