Astrodyne Corporation Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 2 3
Product Name Notes
Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord...
5656vdc input to output isolation, active power factor correction
High density 1U package, active power factor correction
Single outputs, active power factor correction, u-channel power supply
Wall plug in & desktop regulated AC to DC power supplies, UL, CSA, EN

<< Prev Next >>