Astrodyne Corporation Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord... | |
| Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall... | |
| Available Features Expanded Operating Temperatures Power On/Off Switch Separate Battery Charger Output 400 Hz Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Sets and Connector... | |
| Available Features Improved Voltage Regulation Tighter Output Voltage limits Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating 200W Output Rating DC Input Rating Additional... | |
| Available Features Nonstandard Output Voltage Setting / 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input... | |
| Available Features Nonstandard Output Voltage Setting, 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating... |
| << Prev |