Ewellix Linear Slides

Description
Benefits: Heavy load carrying capabilities and long service life Precision alignment and secure clamping High level of accuracy and repeatability Fits most brushless DC motors and servomotors Features: Compact design with three different screws Four different cover option for most applications Inline and parallel(belt) gear boxes Customised motor adapter The linear modules in the CLSM 150 series were specially developed for the automation industry. They are equipped with a pair of profile rail guides, each with 2 carriages, and are equipped with high guiding accuracy and rigidity. A wide selection of ball screws, linear motors and belt drives ensures high levels of speed and positioning accuracy. The cover is available in aluminium, polyurethane, stainless steel or steel.
Datasheet
Description
Benefits: Heavy load carrying capabilities and long service life Precision alignment and secure clamping High level of accuracy and repeatability Fits most brushless DC motors and servomotors Features: Compact design with three different screws Four different cover option for most applications Inline and parallel(belt) gear boxes Customised motor adapter The linear modules in the CLSM 150 series were specially developed for the automation industry. They are equipped with a pair of profile rail guides, each with 2 carriages, and are equipped with high guiding accuracy and rigidity. A wide selection of ball screws, linear motors and belt drives ensures high levels of speed and positioning accuracy. The cover is available in aluminium, polyurethane, stainless steel or steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Slides -  - Ewellix
Center Valley, PA, United States
Linear Slides
Linear Slides
Benefits: Heavy load carrying capabilities and long service life Precision alignment and secure clamping High level of accuracy and repeatability Fits most brushless DC motors and servomotors Features: Compact design with three different screws Four different cover option for most applications Inline and parallel(belt) gear boxes Customised motor adapter The linear modules in the CLSM 150 series were specially developed for the automation industry. They are equipped with a pair of profile rail guides, each with 2 carriages, and are equipped with high guiding accuracy and rigidity. A wide selection of ball screws, linear motors and belt drives ensures high levels of speed and positioning accuracy. The cover is available in aluminium, polyurethane, stainless steel or steel.

Benefits:

  • Heavy load carrying capabilities and long service life
  • Precision alignment and secure clamping
  • High level of accuracy and repeatability
  • Fits most brushless DC motors and servomotors

Features:

  • Compact design with three different screws
  • Four different cover option for most applications
  • Inline and parallel(belt) gear boxes
  • Customised motor adapter

The linear modules in the CLSM 150 series were specially developed for the automation industry. They are equipped with a pair of profile rail guides, each with 2 carriages, and are equipped with high guiding accuracy and rigidity. A wide selection of ball screws, linear motors and belt drives ensures high levels of speed and positioning accuracy. The cover is available in aluminium, polyurethane, stainless steel or steel.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Slides and Linear Stages
Product Name Linear Slides
Stroke or X-Axis Travel 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL56H+305L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.99 inch (330 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, Triple Divide, 0.5 in, YZ Pico, X Micro, 8-32, 1/4-20 - 9065-XYZ-NPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 751P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details