Ewellix Linear Slides

Description
Benefits: Heavy load carrying capabilities and long service life Easy maintenance through one-point lubrication Precision alignment and secure attachment of the couplings High level of accuracy and repeatability Features: Compact design with ball or lead screw Aluminum or steel as the base material option External mechanical brake option Inline and parallel(belt) gear boxes Customised motor adapter The linear modules of the CLSM 92 series were specifically developed for the automotive and electronics industries. They are equipped with a pair of profile rail guides, each with 2 carriages, and are designed for maximum accuracy and stability. They are available with either ball or trapezoidal screws and combine high performance with accurate positioning. CLSM 92 linear modules can be easily serviced via a central lubrication hole on both sides of the LM block and have a stainless steel cover.
Datasheet
Description
Benefits: Heavy load carrying capabilities and long service life Easy maintenance through one-point lubrication Precision alignment and secure attachment of the couplings High level of accuracy and repeatability Features: Compact design with ball or lead screw Aluminum or steel as the base material option External mechanical brake option Inline and parallel(belt) gear boxes Customised motor adapter The linear modules of the CLSM 92 series were specifically developed for the automotive and electronics industries. They are equipped with a pair of profile rail guides, each with 2 carriages, and are designed for maximum accuracy and stability. They are available with either ball or trapezoidal screws and combine high performance with accurate positioning. CLSM 92 linear modules can be easily serviced via a central lubrication hole on both sides of the LM block and have a stainless steel cover.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Slides -  - Ewellix
Center Valley, PA, United States
Linear Slides
Linear Slides
Benefits: Heavy load carrying capabilities and long service life Easy maintenance through one-point lubrication Precision alignment and secure attachment of the couplings High level of accuracy and repeatability Features: Compact design with ball or lead screw Aluminum or steel as the base material option External mechanical brake option Inline and parallel(belt) gear boxes Customised motor adapter The linear modules of the CLSM 92 series were specifically developed for the automotive and electronics industries. They are equipped with a pair of profile rail guides, each with 2 carriages, and are designed for maximum accuracy and stability. They are available with either ball or trapezoidal screws and combine high performance with accurate positioning. CLSM 92 linear modules can be easily serviced via a central lubrication hole on both sides of the LM block and have a stainless steel cover.

Benefits:

  • Heavy load carrying capabilities and long service life
  • Easy maintenance through one-point lubrication
  • Precision alignment and secure attachment of the couplings
  • High level of accuracy and repeatability

Features:

  • Compact design with ball or lead screw
  • Aluminum or steel as the base material option
  • External mechanical brake option
  • Inline and parallel(belt) gear boxes
  • Customised motor adapter

The linear modules of the CLSM 92 series were specifically developed for the automotive and electronics industries. They are equipped with a pair of profile rail guides, each with 2 carriages, and are designed for maximum accuracy and stability. They are available with either ball or trapezoidal screws and combine high performance with accurate positioning. CLSM 92 linear modules can be easily serviced via a central lubrication hole on both sides of the LM block and have a stainless steel cover.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Slides and Linear Stages
Product Name Linear Slides
Stroke or X-Axis Travel 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Slides - 7424030 - RS Components, Ltd.
Specs
Stroke or X-Axis Travel 1.42 inch (36 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads - 9064-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details
Ball Slide Positioning Stage - 1201MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details