Ewellix Linear Slides LWRM / LWRV

Description
Benefits: Maximum rigidity and load capacity Suitable for heavy duty applications Excellent motion accuracy Features: Needle rollers feature a long contact length The rails are available in large cross sections Available in two precision classes For heavy-duty applications requiring maximum rigidity, Ewellix offers a range of precision rail guides with needle roller units from the LWM/V and LWRM/V series. Rail guides with needle rollers ensure maximum contact between rolling elements and the rail and thus ensure maximum dynamic and static load carrying capacity. They are frequently used in conjunction with grinding machines, presses and other machining tools. The LWRM/V series is interchangeable with the LWR/LWRE series thanks to their identical external dimensions.
Datasheet
Description
Benefits: Maximum rigidity and load capacity Suitable for heavy duty applications Excellent motion accuracy Features: Needle rollers feature a long contact length The rails are available in large cross sections Available in two precision classes For heavy-duty applications requiring maximum rigidity, Ewellix offers a range of precision rail guides with needle roller units from the LWM/V and LWRM/V series. Rail guides with needle rollers ensure maximum contact between rolling elements and the rail and thus ensure maximum dynamic and static load carrying capacity. They are frequently used in conjunction with grinding machines, presses and other machining tools. The LWRM/V series is interchangeable with the LWR/LWRE series thanks to their identical external dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - LWRM / LWRV - Ewellix
Center Valley, PA, United States
Linear Slides
LWRM / LWRV
Linear Slides LWRM / LWRV
Benefits: Maximum rigidity and load capacity Suitable for heavy duty applications Excellent motion accuracy Features: Needle rollers feature a long contact length The rails are available in large cross sections Available in two precision classes For heavy-duty applications requiring maximum rigidity, Ewellix offers a range of precision rail guides with needle roller units from the LWM/V and LWRM/V series. Rail guides with needle rollers ensure maximum contact between rolling elements and the rail and thus ensure maximum dynamic and static load carrying capacity. They are frequently used in conjunction with grinding machines, presses and other machining tools. The LWRM/V series is interchangeable with the LWR/LWRE series thanks to their identical external dimensions.

Benefits:

  • Maximum rigidity and load capacity
  • Suitable for heavy duty applications
  • Excellent motion accuracy

Features:

  • Needle rollers feature a long contact length
  • The rails are available in large cross sections
  • Available in two precision classes

For heavy-duty applications requiring maximum rigidity, Ewellix offers a range of precision rail guides with needle roller units from the LWM/V and LWRM/V series. Rail guides with needle rollers ensure maximum contact between rolling elements and the rail and thus ensure maximum dynamic and static load carrying capacity. They are frequently used in conjunction with grinding machines, presses and other machining tools. The LWRM/V series is interchangeable with the LWR/LWRE series thanks to their identical external dimensions.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Slides and Linear Stages
Product Number LWRM / LWRV
Product Name Linear Slides
Rated Speed 78.74 in/sec (120 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Optical Fiber Coupler, GRIN Lens, Connectorized Fibers - F-92-C1 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
Ball Slide Positioning Stage - 3201MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details