Ewellix Linear Slides

Description
Benefits: Easy to adapt and customise Practically maintenance-free Consistent motion behaviour Features: Compact design Rigid and precise motion Factory pre-lubricated components Miniature slides are a compact solution for precise, short lifting applications with little installation space. The four-point contact bearings, which are arranged in two rows and do not rotate, ensure practically friction-free movement. The miniature slides from Ewellix are made of corrosion-resistant steel and are pre-lubricated as standard. They are suitable, for example, for laboratory automation or pick-and-place applications where long maintenance intervals are required.
Datasheet
Description
Benefits: Easy to adapt and customise Practically maintenance-free Consistent motion behaviour Features: Compact design Rigid and precise motion Factory pre-lubricated components Miniature slides are a compact solution for precise, short lifting applications with little installation space. The four-point contact bearings, which are arranged in two rows and do not rotate, ensure practically friction-free movement. The miniature slides from Ewellix are made of corrosion-resistant steel and are pre-lubricated as standard. They are suitable, for example, for laboratory automation or pick-and-place applications where long maintenance intervals are required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Slides -  - Ewellix
Center Valley, PA, United States
Linear Slides
Linear Slides
Benefits: Easy to adapt and customise Practically maintenance-free Consistent motion behaviour Features: Compact design Rigid and precise motion Factory pre-lubricated components Miniature slides are a compact solution for precise, short lifting applications with little installation space. The four-point contact bearings, which are arranged in two rows and do not rotate, ensure practically friction-free movement. The miniature slides from Ewellix are made of corrosion-resistant steel and are pre-lubricated as standard. They are suitable, for example, for laboratory automation or pick-and-place applications where long maintenance intervals are required.

Benefits:

  • Easy to adapt and customise
  • Practically maintenance-free
  • Consistent motion behaviour

Features:

  • Compact design
  • Rigid and precise motion
  • Factory pre-lubricated components

Miniature slides are a compact solution for precise, short lifting applications with little installation space. The four-point contact bearings, which are arranged in two rows and do not rotate, ensure practically friction-free movement. The miniature slides from Ewellix are made of corrosion-resistant steel and are pre-lubricated as standard. They are suitable, for example, for laboratory automation or pick-and-place applications where long maintenance intervals are required.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Slides and Linear Stages
Product Name Linear Slides
Rated Speed 118 in/sec (180 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG22S+530L - THK America, Inc.
Specs
Stroke or X-Axis Travel 11.08 inch (281 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Motorized XYZ Linear Stage, Gothic-Arch Bearing, 65x65 mm, 25.4 mm, M4 & M6 - 9063-XYZ-PPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 1203-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details