Ewellix Linear Slides

Description
Benefits: Low friction coefficiency due to effective seals Easy to install and low-maintenance Worldwide availability through Ewellix's distribution network Features: Flexible in slide length and linear stroke Standard components of linear ball bearings Range with tandem blocks LZBU or shaft supports LZAU Both the LZAU and the LZBU are linear slides which do not have a drive and are designed with linear bearings. They are comprised of a Quadro unit with shafts and shaft blocks or supports. Quadro slides are designed for average loads in terms of guidance and positioning accuracy and are equipped with effective seals. Type A LZBU slides are designed with tandem shaft blocks on both sides which are usually fixed while the Quadro unit moves axially. Type B LZBU slides are designed with tandem shaft trestles on both sides which normally move axially while the Quadro unit is fixed. LZAU slides have supported shafts with an open Quadro unit for long stroke lengths. Slides LZBU.. A design uses tandem shaft blocks at both ends and typically the shaft blocks are fixed and the quadro unit is moving axially. Slides LZBU.. B design uses tandem shaft blocks at both ends and typically the quadro units are fixed and the shaft blocks are moving axially. Slides LZAU design are using supported shafts with an open quadro unit for long strokes
Description
Benefits: Low friction coefficiency due to effective seals Easy to install and low-maintenance Worldwide availability through Ewellix's distribution network Features: Flexible in slide length and linear stroke Standard components of linear ball bearings Range with tandem blocks LZBU or shaft supports LZAU Both the LZAU and the LZBU are linear slides which do not have a drive and are designed with linear bearings. They are comprised of a Quadro unit with shafts and shaft blocks or supports. Quadro slides are designed for average loads in terms of guidance and positioning accuracy and are equipped with effective seals. Type A LZBU slides are designed with tandem shaft blocks on both sides which are usually fixed while the Quadro unit moves axially. Type B LZBU slides are designed with tandem shaft trestles on both sides which normally move axially while the Quadro unit is fixed. LZAU slides have supported shafts with an open Quadro unit for long stroke lengths. Slides LZBU.. A design uses tandem shaft blocks at both ends and typically the shaft blocks are fixed and the quadro unit is moving axially. Slides LZBU.. B design uses tandem shaft blocks at both ends and typically the quadro units are fixed and the shaft blocks are moving axially. Slides LZAU design are using supported shafts with an open quadro unit for long strokes

Suppliers

Company
Product
Description
Supplier Links
Linear Slides -  - Ewellix
Center Valley, PA, United States
Linear Slides
Linear Slides
Benefits: Low friction coefficiency due to effective seals Easy to install and low-maintenance Worldwide availability through Ewellix's distribution network Features: Flexible in slide length and linear stroke Standard components of linear ball bearings Range with tandem blocks LZBU or shaft supports LZAU Both the LZAU and the LZBU are linear slides which do not have a drive and are designed with linear bearings. They are comprised of a Quadro unit with shafts and shaft blocks or supports. Quadro slides are designed for average loads in terms of guidance and positioning accuracy and are equipped with effective seals. Type A LZBU slides are designed with tandem shaft blocks on both sides which are usually fixed while the Quadro unit moves axially. Type B LZBU slides are designed with tandem shaft trestles on both sides which normally move axially while the Quadro unit is fixed. LZAU slides have supported shafts with an open Quadro unit for long stroke lengths. Slides LZBU.. A design uses tandem shaft blocks at both ends and typically the shaft blocks are fixed and the quadro unit is moving axially. Slides LZBU.. B design uses tandem shaft blocks at both ends and typically the quadro units are fixed and the shaft blocks are moving axially. Slides LZAU design are using supported shafts with an open quadro unit for long strokes

Benefits:

  • Low friction coefficiency due to effective seals
  • Easy to install and low-maintenance
  • Worldwide availability through Ewellix's distribution network

Features:

  • Flexible in slide length and linear stroke
  • Standard components of linear ball bearings
  • Range with tandem blocks LZBU or shaft supports LZAU

Both the LZAU and the LZBU are linear slides which do not have a drive and are designed with linear bearings. They are comprised of a Quadro unit with shafts and shaft blocks or supports. Quadro slides are designed for average loads in terms of guidance and positioning accuracy and are equipped with effective seals.
Type A LZBU slides are designed with tandem shaft blocks on both sides which are usually fixed while the Quadro unit moves axially.
Type B LZBU slides are designed with tandem shaft trestles on both sides which normally move axially while the Quadro unit is fixed.
LZAU slides have supported shafts with an open Quadro unit for long stroke lengths.
Slides LZBU.. A design uses tandem shaft blocks at both ends and typically the shaft blocks are fixed and the quadro unit is moving axially.
Slides LZBU.. B design uses tandem shaft blocks at both ends and typically the quadro units are fixed and the shaft blocks are moving axially.
Slides LZAU design are using supported shafts with an open quadro unit for long strokes

Supplier's Site

Technical Specifications

  Ewellix
Product Category Linear Slides and Linear Stages
Product Name Linear Slides
Rated Speed 197 in/sec (300 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL51H+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 17.01 inch (432 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, X Pico, YZ Micro - 9067-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 2203MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details