Reusable heavy-duty steel split molds for use in forming concrete specimens have 1/4in (6.4mm) wall, split along one side with two quick-acting clamps. When clamps are released, mold springs part slightly for removal of specimen. A tight-fitting detachable base plate is furnished. All parts are plated for rust resistance and are non-reactive to cement constituents. Steel molds give uniform results and are dimensionally stable under severe use. HM-144 6x12in Mold has a built-in handle for easier handling of specimens. Est. Ship Wt.: 32lb (15kg). HM-142 Dimensions: 6x12in (152.4x304.8mm), DxH. Est. Ship Wt.: 30lb (14kg). HM-143 Dimensions: 4x8in (101.6x203.2mm), DxH. Est. Ship Wt.: 10lb (5kg).
| Gilson Company, Inc. | |
|---|---|
| Product Category | Mold and Die Change Equipment |
| Product Number | HM-144 |
| Product Name | 6 x 12in Steel Cylinder Mold w/Handle |