Ralston Metal Products Limited Blank Push Button Lift Cover PB35-4-BC

Description
Ralston’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring.
Datasheet
Description
Ralston’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guelph, Ontario, Canada
Blank Push Button Lift Cover
PB35-4-BC
Blank Push Button Lift Cover PB35-4-BC
Ralston’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring.

Ralston’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring.

Supplier's Site Datasheet
JIC Wiring Box - PB35-4-BC - Ralston Metal Products Limited
Guelph, Ontario, Canada
JIC Wiring Box
PB35-4-BC
JIC Wiring Box PB35-4-BC
Application Ralston’s PB35-BC series enclosures are designed to provide protection against dust, dirt and oil. Construction All PB35-BC enclosures are made from 14 ga. hot rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with grounding studs and wall mounting back brackets welded to the top and bottom outside. PB35-BC doors are sealed with oil resistant neoprene gasket and are secured to sealed (blind) rivnuts in the enclosure with 10-32 captive screws.

Application
Ralston’s PB35-BC series enclosures are designed to provide protection against dust, dirt and oil.

Construction
All PB35-BC enclosures are made from 14 ga. hot rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with grounding studs and wall mounting back brackets welded to the top and bottom outside.

PB35-BC doors are sealed with oil resistant neoprene gasket and are secured to sealed (blind) rivnuts in the enclosure with 10-32 captive screws.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited Ralston Metal Products Limited
Product Category Industrial Enclosures Industrial Enclosures
Product Number PB35-4-BC PB35-4-BC
Product Name Blank Push Button Lift Cover JIC Wiring Box
Type Operator Station; Pushbutton Enclosures Junction Box
Shape Rectangular Rectangular
Length 10.25 inch (260 mm) 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm) 3.25 inch (82.55 mm)
Depth 2.75 inch (69.85 mm) 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers