Ralston Metal Products Limited Free Standing Single Door Enclsoure SE-683024FSSD

Description
Application Ralston’s FSSD Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, fiberglass enclosures offer greater advantages than traditional sheet steel types. With the FSSD Series, it is possible to use an enclosure with high resistance to corrosion, thus obtaining better long-term results. Especially recommended for installation in all environments, indoors and outdoors in which dust, humidity, presence of acids, extreme conditions such as snow, ice, tropical climate ect, make the use of fiberglass more advantageous. Construction All FSSD Series enclosures are molded from fiberglass with a fire retardant resin, marine grade gel-coat with UV inhibitors. All FSSD series are equipped with 3/8 metal collar studs for optional mounting inner panels. An EPDM rubber gasket with spring steel self-gripping core is applied to the molded lip around the door opening ensuring an optimum seal when the door is closed. Doors are mounted with a stainless steel continuous hinge, and secured closed with a stainless steel padlockable 3 point vault handle.
Datasheet
Description
Application Ralston’s FSSD Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, fiberglass enclosures offer greater advantages than traditional sheet steel types. With the FSSD Series, it is possible to use an enclosure with high resistance to corrosion, thus obtaining better long-term results. Especially recommended for installation in all environments, indoors and outdoors in which dust, humidity, presence of acids, extreme conditions such as snow, ice, tropical climate ect, make the use of fiberglass more advantageous. Construction All FSSD Series enclosures are molded from fiberglass with a fire retardant resin, marine grade gel-coat with UV inhibitors. All FSSD series are equipped with 3/8 metal collar studs for optional mounting inner panels. An EPDM rubber gasket with spring steel self-gripping core is applied to the molded lip around the door opening ensuring an optimum seal when the door is closed. Doors are mounted with a stainless steel continuous hinge, and secured closed with a stainless steel padlockable 3 point vault handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Standing Single Door Enclsoure - SE-683024FSSD - Ralston Metal Products Limited
Guelph, Ontario, Canada
Free Standing Single Door Enclsoure
SE-683024FSSD
Free Standing Single Door Enclsoure SE-683024FSSD
Application Ralston’s FSSD Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, fiberglass enclosures offer greater advantages than traditional sheet steel types. With the FSSD Series, it is possible to use an enclosure with high resistance to corrosion, thus obtaining better long-term results. Especially recommended for installation in all environments, indoors and outdoors in which dust, humidity, presence of acids, extreme conditions such as snow, ice, tropical climate ect, make the use of fiberglass more advantageous. Construction All FSSD Series enclosures are molded from fiberglass with a fire retardant resin, marine grade gel-coat with UV inhibitors. All FSSD series are equipped with 3/8 metal collar studs for optional mounting inner panels. An EPDM rubber gasket with spring steel self-gripping core is applied to the molded lip around the door opening ensuring an optimum seal when the door is closed. Doors are mounted with a stainless steel continuous hinge, and secured closed with a stainless steel padlockable 3 point vault handle.

Application
Ralston’s FSSD Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, fiberglass enclosures offer greater advantages than traditional sheet steel types.

With the FSSD Series, it is possible to use an enclosure with high resistance to corrosion, thus obtaining better long-term results.

Especially recommended for installation in all environments, indoors and outdoors in which dust, humidity, presence of acids, extreme conditions such as snow, ice, tropical climate ect, make the use of fiberglass more advantageous.

Construction
All FSSD Series enclosures are molded from fiberglass with a fire retardant resin, marine grade gel-coat with UV inhibitors.

All FSSD series are equipped with 3/8 metal collar studs for optional mounting inner panels. An EPDM rubber gasket with spring steel self-gripping core is applied to the molded lip around the door opening ensuring an optimum seal when the door is closed. Doors are mounted with a stainless steel continuous hinge, and secured closed with a stainless steel padlockable 3 point vault handle.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number SE-683024FSSD
Product Name Free Standing Single Door Enclsoure
Type Junction Box
Shape Rectangular
Length 68 inch (1727 mm)
Width 30 inch (762 mm)
Depth 22.5 inch (571 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 137-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers