Ralston Metal Products Limited 22mm Extra Deep Push Button Lift Cover PB37-1-22

Description
Application Ralston’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications. Construction All PB37-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with grounding studs and wall mounting back brackets welded to the top and bottom outside. The door is prepunched to accept 22mm switches, pilot lights, and pushbuttons. The doors are sealed with oil resistant neoprene gasket and are secured to the sealed (blind) rivnuts in the enclosure with 10-32 captive screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Extra Deep Push Button Lift Cover - PB37-1-22 - Ralston Metal Products Limited
Guelph, Ontario, Canada
22mm Extra Deep Push Button Lift Cover
PB37-1-22
22mm Extra Deep Push Button Lift Cover PB37-1-22
Application Ralston’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications. Construction All PB37-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with grounding studs and wall mounting back brackets welded to the top and bottom outside. The door is prepunched to accept 22mm switches, pilot lights, and pushbuttons. The doors are sealed with oil resistant neoprene gasket and are secured to the sealed (blind) rivnuts in the enclosure with 10-32 captive screws.

Application
Ralston’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights.

PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications.

Construction
All PB37-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with grounding studs and wall mounting back brackets welded to the top and bottom outside.

The door is prepunched to accept 22mm switches, pilot lights, and pushbuttons. The doors are sealed with oil resistant neoprene gasket and are secured to the sealed (blind) rivnuts in the enclosure with 10-32 captive screws.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number PB37-1-22
Product Name 22mm Extra Deep Push Button Lift Cover
Type Operator Station; Pushbutton Enclosures
Shape Rectangular; Square
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Box Latch-Hinged Type - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details