Ralston Metal Products Limited Hinged Cover Enclosure NM6P-141206

Description
Application Ralston’s NM6P Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NM6P is well suited for submersible and corrosive environments. Construction All NM6P enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with four captive screws. The cover is sealed with a polyurethane gasket. The NM6P is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.
Datasheet
Description
Application Ralston’s NM6P Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NM6P is well suited for submersible and corrosive environments. Construction All NM6P enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with four captive screws. The cover is sealed with a polyurethane gasket. The NM6P is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Cover Enclosure - NM6P-141206 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Hinged Cover Enclosure
NM6P-141206
Hinged Cover Enclosure NM6P-141206
Application Ralston’s NM6P Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NM6P is well suited for submersible and corrosive environments. Construction All NM6P enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with four captive screws. The cover is sealed with a polyurethane gasket. The NM6P is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.

Application
Ralston’s NM6P Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NM6P is well suited for submersible and corrosive environments.

Construction
All NM6P enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with four captive screws. The cover is sealed with a polyurethane gasket. The NM6P is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number NM6P-141206
Product Name Hinged Cover Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.58 inch (370 mm)
Width 12.58 inch (320 mm)
Depth 13.5 inch (343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9844 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 1.93 inch (49 mm)
View Details