Application
Ralston’s V-GP Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls.
These enclosures are designed to provide protection against dust, dirt, oil and water. They are suitable for areas subject to high pressure hosing and generally wet conditions. (Not submersible)
Construction
All V-GP Vision Series enclosures are made from 14 ga. hot rolled steel and have continuously welded seams ground to a smooth finish. The V-GP Vision Series has a formed lip around the door opening to provide complete and maximum gasket contact, and to prevent liquids from dripping into the enclosure when the door is open.
Each enclosure comes complete with a 1/4-20 grounding stud and 3/8 collar studs for mounting optional inner panels and accessories.
Each enclosure’s door is equipped with neoprene gasket, a removable print pocket on sizes with B dimension 16” or more, 1/4-20 grounding stud and slotted quarter turn latches to secure the door. (optional locking latches are also available) The 180° opening door is easily removed.
Large enclosures maintain a rigid construction through the use of door and body stiffeners as well as additional panel mounting studs.
Application
Ralston’s V-GP Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls.
These enclosures are designed to provide protection against dust, dirt, oil and water. They are suitable for areas subject to high pressure hosing and generally wet conditions. (Not submersible)
Construction
All V-GP Vision Series enclosures are made from 14 ga. hot rolled steel and have continuously welded seams ground to a smooth finish. The V-GP Vision Series has a formed lip around the door opening to provide complete and maximum gasket contact, and to prevent liquids from dripping into the enclosure when the door is open.
Each enclosure comes complete with a 1/4-20 grounding stud and 3/8 collar studs for mounting optional inner panels and accessories.
Each enclosure’s door is equipped with neoprene gasket, a removable print pocket on sizes with B dimension 16” or more, 1/4-20 grounding stud and slotted quarter turn latches to secure the door. (optional locking latches are also available) The 180° opening door is easily removed.
Large enclosures maintain a rigid construction through the use of door and body stiffeners as well as additional panel mounting studs.
| Ralston Metal Products Limited | Ralston Metal Products Limited | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | V-GP-482412 | V-GP-482412 |
| Product Name | Wall Mount Single Door | Wall Mount Single Door |
| Type | Junction Box | Junction Box |
| Shape | Rectangular | Rectangular |
| Length | 48 inch (1219 mm) | 48 inch (1219 mm) |
| Width | 24 inch (610 mm) | 24 inch (610 mm) |
| Depth | 12 inch (305 mm) | 12 inch (305 mm) |