Ralston Metal Products Limited Wall Mount Single Door V-SS-303008

Description
Application Ralston’s V-SS Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide protection against dust, dirt, oil and water. They are suitable for areas subject to high pressure hosing and generally wet conditions. (Not submersible) Construction All V-SS Vision Series enclosures are made from 14 ga. #304 stainless steel with a #4 brush finish. All seams are continuously welded and ground to a smooth finish. The V-SS Vision Series has a formed lip around the door opening to provide complete and maximum gasket contact, and to prevent liquids from dripping into the enclosure when the door is open. Each enclosure comes complete with a 1/4-20 grounding stud and 3/8 collar studs for mounting optional inner panels and accessories. Each enclosure’s door is equipped with urethane gasket, a removable print pocket on sizes with B dimension 16” or more, 1/4-20 grounding stud and slotted quarter turn latches to secure the door. (optional locking latches are also available) The 180° opening door is easily removed. Large enclosures maintain a rigid construction through the use of door and body stiffeners as well as additional panel mounting studs.
Datasheet
Description
Application Ralston’s V-SS Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide protection against dust, dirt, oil and water. They are suitable for areas subject to high pressure hosing and generally wet conditions. (Not submersible) Construction All V-SS Vision Series enclosures are made from 14 ga. #304 stainless steel with a #4 brush finish. All seams are continuously welded and ground to a smooth finish. The V-SS Vision Series has a formed lip around the door opening to provide complete and maximum gasket contact, and to prevent liquids from dripping into the enclosure when the door is open. Each enclosure comes complete with a 1/4-20 grounding stud and 3/8 collar studs for mounting optional inner panels and accessories. Each enclosure’s door is equipped with urethane gasket, a removable print pocket on sizes with B dimension 16” or more, 1/4-20 grounding stud and slotted quarter turn latches to secure the door. (optional locking latches are also available) The 180° opening door is easily removed. Large enclosures maintain a rigid construction through the use of door and body stiffeners as well as additional panel mounting studs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Single Door - V-SS-303008 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Wall Mount Single Door
V-SS-303008
Wall Mount Single Door V-SS-303008
Application Ralston’s V-SS Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide protection against dust, dirt, oil and water. They are suitable for areas subject to high pressure hosing and generally wet conditions. (Not submersible) Construction All V-SS Vision Series enclosures are made from 14 ga. #304 stainless steel with a #4 brush finish. All seams are continuously welded and ground to a smooth finish. The V-SS Vision Series has a formed lip around the door opening to provide complete and maximum gasket contact, and to prevent liquids from dripping into the enclosure when the door is open. Each enclosure comes complete with a 1/4-20 grounding stud and 3/8 collar studs for mounting optional inner panels and accessories. Each enclosure’s door is equipped with urethane gasket, a removable print pocket on sizes with B dimension 16” or more, 1/4-20 grounding stud and slotted quarter turn latches to secure the door. (optional locking latches are also available) The 180° opening door is easily removed. Large enclosures maintain a rigid construction through the use of door and body stiffeners as well as additional panel mounting studs.

Application
Ralston’s V-SS Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls.

These enclosures are designed to provide protection against dust, dirt, oil and water. They are suitable for areas subject to high pressure hosing and generally wet conditions. (Not submersible)

Construction
All V-SS Vision Series enclosures are made from 14 ga. #304 stainless steel with a #4 brush finish. All seams are continuously welded and ground to a smooth finish. The V-SS Vision Series has a formed lip around the door opening to provide complete and maximum gasket contact, and to prevent liquids from dripping into the enclosure when the door is open.

Each enclosure comes complete with a 1/4-20 grounding stud and 3/8 collar studs for mounting optional inner panels and accessories.

Each enclosure’s door is equipped with urethane gasket, a removable print pocket on sizes with B dimension 16” or more, 1/4-20 grounding stud and slotted quarter turn latches to secure the door. (optional locking latches are also available) The 180° opening door is easily removed.

Large enclosures maintain a rigid construction through the use of door and body stiffeners as well as additional panel mounting studs.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number V-SS-303008
Product Name Wall Mount Single Door
Type Junction Box
Shape Rectangular; Square
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Potting Boxes For Encapsulating Electronic Assemblies - Thermoplastic - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.4800 to 2.66 inch (12.19 to 67.56 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers