Ralston Metal Products Limited Hinged Cover Enclosure NMHC-080804

Description
Application Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments. Construction The NMHC enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with two captive screws. The cover is sealed with a polyurethane gasket. The NMHC is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.
Datasheet
Description
Application Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments. Construction The NMHC enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with two captive screws. The cover is sealed with a polyurethane gasket. The NMHC is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Cover Enclosure - NMHC-080804 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Hinged Cover Enclosure
NMHC-080804
Hinged Cover Enclosure NMHC-080804
Application Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments. Construction The NMHC enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with two captive screws. The cover is sealed with a polyurethane gasket. The NMHC is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.

Application

Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments.

Construction

The NMHC enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with two captive screws. The cover is sealed with a polyurethane gasket. The NMHC is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number NMHC-080804
Product Name Hinged Cover Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.4 inch (213 mm)
Width 8.5 inch (216 mm)
Depth 9.3 inch (236 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 1861874 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 7.1 inch (180 mm)
Depth 3.95 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHRILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers