Application
Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments.
Construction
The NMHC enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with two captive screws. The cover is sealed with a polyurethane gasket. The NMHC is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.
| Ralston Metal Products Limited | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | NMHC-121004 |
| Product Name | Hinged Cover Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 12.5 inch (317 mm) |
| Width | 10.5 inch (267 mm) |
| Depth | 11.5 inch (292 mm) |