Ralston Metal Products Limited Console Enclosure VCSS-48

Description
Application Ralston’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. Nevertheless, their attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction Vision Series enclosures are constructed from 14 ga. hot rolled steel and 14 ga. 304 stainless steel with a #4 brush finish. Continuously welded seams are ground to a smooth finish. The front lower doors are vertical for easy mounting of through door disconnect switches. They come complete with water resistant neoprene gasket and are held closed with flush 1/4 turn latches. The doors have hidden hinges and are mounted flush with each side of the console. Ground studs are standard along with a removable print pocket. Consoles 40” and 48” wide have two doors that rest on a center mullion to ensure water tightness. The sloped control doors have hidden hinges, water resistant neoprene gasket grounding studs, and are held closed with flush 1/4 turn latches. Each enclosure comes complete with a bottom opening for cable access and a removable 12 ga. back panel mounted on 3/8 collar studs. The sides of the Vision console has been equipped with unistrut for reinforced support and as a provision to mount optional side panels.
Datasheet
Description
Application Ralston’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. Nevertheless, their attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction Vision Series enclosures are constructed from 14 ga. hot rolled steel and 14 ga. 304 stainless steel with a #4 brush finish. Continuously welded seams are ground to a smooth finish. The front lower doors are vertical for easy mounting of through door disconnect switches. They come complete with water resistant neoprene gasket and are held closed with flush 1/4 turn latches. The doors have hidden hinges and are mounted flush with each side of the console. Ground studs are standard along with a removable print pocket. Consoles 40” and 48” wide have two doors that rest on a center mullion to ensure water tightness. The sloped control doors have hidden hinges, water resistant neoprene gasket grounding studs, and are held closed with flush 1/4 turn latches. Each enclosure comes complete with a bottom opening for cable access and a removable 12 ga. back panel mounted on 3/8 collar studs. The sides of the Vision console has been equipped with unistrut for reinforced support and as a provision to mount optional side panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Console Enclosure - VCSS-48 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Console Enclosure
VCSS-48
Console Enclosure VCSS-48
Application Ralston’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. Nevertheless, their attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction Vision Series enclosures are constructed from 14 ga. hot rolled steel and 14 ga. 304 stainless steel with a #4 brush finish. Continuously welded seams are ground to a smooth finish. The front lower doors are vertical for easy mounting of through door disconnect switches. They come complete with water resistant neoprene gasket and are held closed with flush 1/4 turn latches. The doors have hidden hinges and are mounted flush with each side of the console. Ground studs are standard along with a removable print pocket. Consoles 40” and 48” wide have two doors that rest on a center mullion to ensure water tightness. The sloped control doors have hidden hinges, water resistant neoprene gasket grounding studs, and are held closed with flush 1/4 turn latches. Each enclosure comes complete with a bottom opening for cable access and a removable 12 ga. back panel mounted on 3/8 collar studs. The sides of the Vision console has been equipped with unistrut for reinforced support and as a provision to mount optional side panels.

Application
Ralston’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water.

The Vision consoles have a wide range of applications. Their heavy duty construction makes them suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. Nevertheless, their attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices.

Construction
Vision Series enclosures are constructed from 14 ga. hot rolled steel and 14 ga. 304 stainless steel with a #4 brush finish. Continuously welded seams are ground to a smooth finish.

The front lower doors are vertical for easy mounting of through door disconnect switches. They come complete with water resistant neoprene gasket and are held closed with flush 1/4 turn latches. The doors have hidden hinges and are mounted flush with each side of the console. Ground studs are standard along with a removable print pocket. Consoles 40” and 48” wide have two doors that rest on a center mullion to ensure water tightness.

The sloped control doors have hidden hinges, water resistant neoprene gasket grounding studs, and are held closed with flush 1/4 turn latches.

Each enclosure comes complete with a bottom opening for cable access and a removable 12 ga. back panel mounted on 3/8 collar studs. The sides of the Vision console has been equipped with unistrut for reinforced support and as a provision to mount optional side panels.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number VCSS-48
Product Name Console Enclosure
Type Operator Station; Console Enclosures
Shape Slanted
Length 40.12 inch (1019 mm)
Width 48 inch (1219 mm)
Depth 18.25 inch (464 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2384 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details