Ralston Metal Products Limited Hinged Cover Enclosure NMHC-060604

Description
Application Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments. Construction The NMHC enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with two captive screws. The cover is sealed with a polyurethane gasket. The NMHC is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.
Datasheet
Description
Application Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments. Construction The NMHC enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with two captive screws. The cover is sealed with a polyurethane gasket. The NMHC is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Cover Enclosure - NMHC-060604 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Hinged Cover Enclosure
NMHC-060604
Hinged Cover Enclosure NMHC-060604
Application Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments. Construction The NMHC enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with two captive screws. The cover is sealed with a polyurethane gasket. The NMHC is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.

Application

Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments.

Construction

The NMHC enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with two captive screws. The cover is sealed with a polyurethane gasket. The NMHC is design molded to accept DIN rails. All enclosures come complete with wall mounting brackets. Metal interior mounting plates are available as an option.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number NMHC-060604
Product Name Hinged Cover Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 6.5 inch (165 mm)
Width 6.5 inch (165 mm)
Depth 7.4 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers