Aremco Products, Inc. Datasheets for Electrical and Electronic Resins
Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor applications.
Electrical and Electronic Resins: Learn more
| Product Name | Notes |
|---|---|
| Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on... | |
| Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on... | |
| Aremco offers an impressive selection of high performance epoxies for specialty bonding and potting applications to 600 °F. These products can be applied to a myriad of substrates, offering exceptional... | |
| Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200... | |
| Bonds and coats zirconia, high strength, zirconia, SOFC's | |
| Bonds plated metals to ceramic, heaters, ignitors, gasketing | |
| Ceramabond 503-VFG-C | |
| Ceramic fiber-reinforced, refractory repair | |
| Ceramic fiber-reinforced | |
| Dielectric, high strength, heaters, sensors | |
| Dielectric, moisture resistant, thermocouples | |
| Exceptional electrical, moisture & chemical resistance | |
| Glass coating for producing hermetic seals | |
| Good adhesion to metals, low cte metals | |
| Halogen lamps, max temp is 1560 °F in an oxidizing atmosphere | |
| Hi-temp, prevents dusting of fibrous insulation materials | |
| High adhesive strength, textiles, threadlocking | |
| High dielectric, use in apps to 2600 °F, moisture & acid resistant | |
| High fired strength, dense ceramics | |
| High strength, good filler, halogen lamps | |
| High thermal conductivity, probes, sensors | |
| Induction coils | |
| Low cte, good strength, tubes, vessels, sensors | |
| Sets @ RT, good filler, oxygen sensors | |
| Sets @ RT, good filler, probes, sensors | |
| Tundish nozzles, 835MB model is good for ceramics to quartz bonding |