Aremco Products, Inc. Datasheets for Thermoset Adhesives
Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions.
Thermoset Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200... | |
| Bonds and coats zirconia, high strength, zirconia, SOFC's | |
| Bonds plated metals to ceramic, heaters, ignitors, gasketing | |
| Ceramabond 503-VFG-C | |
| Ceramic fiber-reinforced, refractory repair | |
| Ceramic fiber-reinforced | |
| Dielectric, high strength, heaters, sensors | |
| Dielectric, moisture resistant, thermocouples | |
| Good adhesion to metals, low cte metals | |
| Good fired strength, boron nitride | |
| Halogen lamps, max temp is 1560 °F in an oxidizing atmosphere | |
| Hi-temp, low viscosity, easy to use, offered in alternative pigments | |
| High adhesive strength, structures, molds | |
| High adhesive strength, textiles, threadlocking | |
| High fired strength, dense ceramics | |
| High strength, good filler, halogen lamps | |
| High thermal conductivity, probes, sensors | |
| Induction coils | |
| Low cte, good strength, tubes, vessels, sensors | |
| Sets @ RT, good filler, oxygen sensors | |
| Sets @ RT, good filler, probes, sensors | |
| Tundish nozzles, 835MB model is good for ceramics to quartz bonding |