Aremco Products, Inc. Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Aremco offers an impressive selection of high performance epoxies for specialty bonding and potting applications to 600 °F. These products can be applied to a myriad of substrates, offering exceptional... | |
| Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200... | |
| Bonds and coats zirconia, high strength, zirconia, SOFC's | |
| Bonds plated metals to ceramic, heaters, ignitors, gasketing | |
| Ceramabond 503-VFG-C | |
| Ceramic fiber-reinforced, refractory repair | |
| Ceramic fiber-reinforced | |
| Dielectric, high strength, heaters, sensors | |
| Dielectric, moisture resistant, thermocouples | |
| Good adhesion to metals, low cte metals | |
| Good fired strength, boron nitride | |
| Halogen lamps, max temp is 1560 °F in an oxidizing atmosphere | |
| Hi-temp, low viscosity, easy to use, offered in alternative pigments | |
| High adhesive strength, structures, molds | |
| High adhesive strength, textiles, threadlocking | |
| High fired strength, dense ceramics | |
| High strength, good filler, halogen lamps | |
| High thermal conductivity, probes, sensors | |
| Induction coils | |
| Low cte, good strength, tubes, vessels, sensors | |
| Sets @ RT, good filler, oxygen sensors | |
| Sets @ RT, good filler, probes, sensors | |
| Tundish nozzles, 835MB model is good for ceramics to quartz bonding |