Aremco Products, Inc. Datasheets for Conductive Compounds
Conductive compounds provide an electrically and/or thermally conductive path between components.
Conductive Compounds: Learn more
| Product Name | Notes |
|---|---|
| Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on... | |
| Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200... | |
| Bonds and coats zirconia, high strength, zirconia, SOFC's | |
| Bonds plated metals to ceramic, heaters, ignitors, gasketing | |
| Ceramabond 503-VFG-C | |
| Ceramic fiber-reinforced, refractory repair | |
| Ceramic fiber-reinforced | |
| Dielectric, high strength, heaters, sensors | |
| Dielectric, moisture resistant, thermocouples | |
| Glass coating for producing hermetic seals | |
| Good adhesion to metals, low cte metals | |
| Halogen lamps, max temp is 1560 °F in an oxidizing atmosphere | |
| High adhesive strength, textiles, threadlocking | |
| High fired strength, dense ceramics | |
| High strength, good filler, halogen lamps | |
| High thermal conductivity, probes, sensors | |
| Induction coils | |
| Low cte, good strength, tubes, vessels, sensors | |
| Sets @ RT, good filler, oxygen sensors | |
| Sets @ RT, good filler, probes, sensors | |
| Tundish nozzles, 835MB model is good for ceramics to quartz bonding | |
| Used for repairing metal components, pinholes, cracks, and filling seams. |