Aremco Products, Inc. Datasheets for Industrial Sealants

Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more

Product Name Notes
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on...
Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200...
Bonds and coats zirconia, high strength, zirconia, SOFC's
Bonds plated metals to ceramic, heaters, ignitors, gasketing
Ceramabond 503-VFG-C
Ceramic fiber-reinforced, refractory repair
Ceramic fiber-reinforced
Dielectric, high strength, heaters, sensors
Dielectric, moisture resistant, thermocouples
Exceptional electrical, moisture & chemical resistance
Glass coating for producing hermetic seals
Good adhesion to metals, low cte metals
Good fired strength, boron nitride
Halogen lamps, max temp is 1560 °F in an oxidizing atmosphere
Hi-temp, low viscosity, easy to use, offered in alternative pigments
Hi-temp, prevents dusting of fibrous insulation materials
High adhesive strength, structures, molds
High adhesive strength, textiles, threadlocking
High dielectric, use in apps to 2600 °F, moisture & acid resistant
High fired strength, dense ceramics
High strength, good filler, halogen lamps
High thermal conductivity, probes, sensors
Induction coils
Low cte, good strength, tubes, vessels, sensors
Sets @ RT, good filler, oxygen sensors
Sets @ RT, good filler, probes, sensors
Tundish nozzles, 835MB model is good for ceramics to quartz bonding
Used for repairing metal components, pinholes, cracks, and filling seams.