Aremco Products, Inc. Datasheets for Thermal and Refractory Ceramics
Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat... | |
| Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200... | |
| Bonds and coats zirconia, high strength, zirconia, SOFC's | |
| Bonds plated metals to ceramic, heaters, igniters, gasketing | |
| Bonds SiC and Graphite Parts, principal use is high vacuum fixtures | |
| Ceramic fiber-reinforced, refractory repair | |
| Ceramic fiber-reinforced | |
| Dielectric, high strength, heaters, sensors | |
| Dielectric, moisture resistant, thermocouples | |
| Good adhesion to metals, low cte metals | |
| Good fired strength, boron nitride | |
| Halogen lamps, max temp is 1560 °F in an oxidizing atmosphere | |
| High adhesive strength, structures, molds | |
| High adhesive strength, textiles, threadlocking | |
| High fired strength, dense ceramics | |
| High strength, good filler, halogen lamps | |
| High thermal conductivity, probes, sensors | |
| Induction coils | |
| Low cte, good strength, tubes, vessels, sensors | |
| Sets @ RT, good filler, oxygen sensors | |
| Sets @ RT, good filler, probes, sensors | |
| Tundish nozzles, 835MB model is good for ceramics to quartz bonding, 2 part | |
| Tundish nozzles, 835MB model is good for ceramics to quartz bonding |