Aremco Products, Inc. Datasheets for Specialty Ceramics
Specialty ceramics include nitrides, borides, carbon, zirconia, rare earth oxide (REO) materials and silicides as well as other specialized non-metallic compounds.
Specialty Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat... | |
| Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat™ | |
| Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. | |
| Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on... | |
| Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200... | |
| Bonds and coats zirconia, high strength, zirconia, SOFC's | |
| Bonds plated metals to ceramic, heaters, igniters, gasketing | |
| Bonds SiC and Graphite Parts, principal use is high vacuum fixtures | |
| Ceramic fiber-reinforced | |
| Dielectric, high strength, heaters, sensors | |
| Dielectric, moisture resistant, thermocouples | |
| High thermal conductivity, probes, sensors | |
| Low cte, good strength, tubes, vessels, sensors |