Aremco-Seal,Ñ¢ 617 is a glass-based adhesive and sealer designed for use with ceramics, capable of withstanding temperatures up to 1450 °F. This product is suitable for applications requiring hermetic seals, making it ideal for high-temperature environments. Its formulation allows for effective bonding in various industrial applications, particularly where thermal resistance is critical. Engineers considering this product should evaluate its compatibility with their specific materials and temperature requirements.
Glass coating for producing hermetic seals
| Aremco Products, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 617 |
| Product Name | Aremco-Seal |
| Cure / Technology | Thermoset |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Porous Surfaces |
| Composition | Unfilled |