Aremco Products, Inc. Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on... | |
| A ceramic-metallic, brown-gray waterborne coating for glass and quartz to 2000° F. Also available in blue, silver, white, black, light and dark green. | |
| Ceramic-black coating for ceramic fiberboards and refractories to 2500° F. | |
| Ceramic-black coating for metals to 1200° F and refractories up to 2500° F. | |
| Ceramic-silicone black coating for carbon and stainless steel to 2000° F. | |
| Glass-ceramic white waterborne coating for glass and quartz up to 1500° F. | |
| High fired strength, dense ceramics |