Aremco Products, Inc. Datasheets for Industrial Ceramic Materials

Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more

Product Name Notes
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat...
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat™
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on...
Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200...
Bonds and coats zirconia, high strength, zirconia, SOFC's
Bonds plated metals to ceramic, heaters, igniters, gasketing
Bonds SiC and Graphite Parts, principal use is high vacuum fixtures
Ceramic fiber-reinforced, refractory repair
Ceramic fiber-reinforced
Dielectric, high strength, heaters, sensors
Dielectric, moisture resistant, thermocouples
Good adhesion to metals, low cte metals
Good fired strength, boron nitride
Halogen lamps, max temp is 1560 °F in an oxidizing atmosphere
High adhesive strength, structures, molds
High adhesive strength, textiles, threadlocking
High fired strength, dense ceramics
High strength, good filler, halogen lamps
High thermal conductivity, probes, sensors
Induction coils
Low cte, good strength, tubes, vessels, sensors
Sets @ RT, good filler, oxygen sensors
Sets @ RT, good filler, probes, sensors
Tundish nozzles, 835MB model is good for ceramics to quartz bonding, 2 part
Tundish nozzles, 835MB model is good for ceramics to quartz bonding