Aremco Products, Inc. Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on... | |
| A ceramic-metallic, brown-gray waterborne coating for glass and quartz to 2000° F. Also available in blue, silver, white, black, light and dark green. | |
| Ceramic-black coating for ceramic fiberboards and refractories to 2500° F. | |
| Ceramic-black coating for metals to 1200° F and refractories up to 2500° F. | |
| Ceramic-silicone black coating for carbon and stainless steel to 2000° F. | |
| Glass-ceramic white waterborne coating for glass and quartz up to 1500° F. | |
| High fired strength, dense ceramics |